Vishay Precision Group Thick Film Resistors - SMD 1/2watt 1.07Kohms 1% 100ppm CRCW12101K07FKEA

Description
Thick Film Resistors - SMD 1/2watt 1.07Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 1.07Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 1.07Kohms 1% 100ppm - CRCW12101K07FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 1.07Kohms 1% 100ppm
CRCW12101K07FKEA
Thick Film Resistors - SMD 1/2watt 1.07Kohms 1% 100ppm CRCW12101K07FKEA
Thick Film Resistors - SMD 1/2watt 1.07Kohms 1% 100ppm

Thick Film Resistors - SMD 1/2watt 1.07Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K07FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K07FKEA-ND
Chip Resistor - Surface Mount CRCW12101K07FKEA-ND
1.07 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.07 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 1.07Kohm, 500Mw, 1%; Resistance Vishay - 53K2733 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.07Kohm, 500Mw, 1%; Resistance Vishay
53K2733
Thick Film Resistor, 1.07Kohm, 500Mw, 1%; Resistance Vishay 53K2733
THICK FILM RESISTOR, 1.07KOHM, 500mW, 1%; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.07KOHM, 500mW, 1%; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K07, 1%, 0.5W, 1210; Resistance Vishay - 53K2732 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K07, 1%, 0.5W, 1210; Resistance Vishay
53K2732
Res, Thick Film, 1K07, 1%, 0.5W, 1210; Resistance Vishay 53K2732
RES, THICK FILM, 1K07, 1%, 0.5W, 1210; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 1K07, 1%, 0.5W, 1210; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12101K07FKEA CRCW12101K07FKEA-ND 53K2733 53K2732
Product Name Thick Film Resistors - SMD 1/2watt 1.07Kohms 1% 100ppm Chip Resistor - Surface Mount Thick Film Resistor, 1.07Kohm, 500Mw, 1%; Resistance Vishay Res, Thick Film, 1K07, 1%, 0.5W, 1210; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 1070 ohms 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details