Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:1.02kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW12101K02FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.02kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.02kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1.02kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW12101K02FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.02kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW12101K02FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.02kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW12101K02FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.02kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.02kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K02FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K02FKTA-ND
Chip Resistor - Surface Mount CRCW12101K02FKTA-ND
1.02 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.02 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.02Kohm, 330Mw, 1%; Resistance Vishay - 04H6895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.02Kohm, 330Mw, 1%; Resistance Vishay
04H6895
Resistor, Thick Film, 1.02Kohm, 330Mw, 1%; Resistance Vishay 04H6895
RESISTOR, THICK FILM, 1.02KOHM, 330mW, 1%; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.02KOHM, 330mW, 1%; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K02FKTA CRCW12101K02FKTA-ND 04H6895
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1.02kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Resistor, Thick Film, 1.02Kohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details