Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW12101K00FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1328915-CRCW12101K00 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-1.00KAADKR,CRCW1 210 100 1K 1% ET1 E3,541-1.00KAACT,541 -1.00KAATR Base Product Number: CRCW1210 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1328915-CRCW12101K00 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-1.00KAADKR,CRCW1 210 100 1K 1% ET1 E3,541-1.00KAACT,541 -1.00KAATR Base Product Number: CRCW1210 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1328915-CRCW12101K00FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328915-CRCW12101K00FKEA
Resistors - Chip Resistor - Surface Mount 1328915-CRCW12101K00FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1328915-CRCW12101K00 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-1.00KAADKR,CRCW1 210 100 1K 1% ET1 E3,541-1.00KAACT,541 -1.00KAATR Base Product Number: CRCW1210 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1328915-CRCW12101K00FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-1.00KAADKR,CRCW1210 100 1K 1% ET1 E3,541-1.00KAACT,541-1.00KAATR
Base Product Number: CRCW1210
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.5W 200V Resistor - 52-CRCW12101K00FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 200V Resistor
52-CRCW12101K00FKEA
SMD 0.5W 200V Resistor 52-CRCW12101K00FKEA
1210 Thick Film Resistor, 1kR, 1%, 0.5W, 200V, SMD Product overview: CRCW12101K00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101K00FKEA can be used for catalog matching and distributor lookup.

1210 Thick Film Resistor, 1kR, 1%, 0.5W, 200V, SMD Product overview: CRCW12101K00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101K00FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6792370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792370
Surface Mount Resistors 6792370
Vishay CRCW12101K00FKEA

Vishay CRCW12101K00FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KAACT-ND
Chip Resistor - Surface Mount 541-1.00KAACT-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KAATR-ND
Chip Resistor - Surface Mount 541-1.00KAATR-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KAADKR-ND
Chip Resistor - Surface Mount 541-1.00KAADKR-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW12101K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW12101K00FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW12101K00FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Res, Thick Film, 1K, 1%, 0.5W, 1210; Resistance Vishay - 53K2727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.5W, 1210; Resistance Vishay
53K2727
Res, Thick Film, 1K, 1%, 0.5W, 1210; Resistance Vishay 53K2727
RES, THICK FILM, 1K, 1%, 0.5W, 1210; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.5W, 1210; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4140 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4140
Res, Thick Film, 1K, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4140
RES, THICK FILM, 1K, 1%, 0.5W, 1210, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.5W, 1210, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5592 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay
61M5592
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay 61M5592
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12101K00FKEA
Chip Resistor - Surface Mount CRCW12101K00FKEA
RES SMD 1K OHM 1% 1/2W 1210

RES SMD 1K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1328915-CRCW12101K00FKEA 52-CRCW12101K00FKEA 6792370 541-1.00KAACT-ND CRCW12101K00FKEA 53K2727 42K4140 61M5592 CRCW12101K00FKEA
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.5W 200V Resistor Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:0... Res, Thick Film, 1K, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 1K, 1%, 0.5W, 1210, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details