RES 19.6ohm 1/2W 1% 1210 SMD
19.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No
RES SMD 19.6 OHM 1% 1/2W 1210
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW121019R6FKTA | CRCW121019R6FKTA-ND | 07J6358 | CRCW121019R6FKTA |
| Product Name | RES 19.6 OHM 1/2W 1% 1210 SMD | Chip Resistor - Surface Mount | Thick Film Chip Resistor; Filter Terminals Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 19.6 ohms | 19.6 ohms | 19.6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 0.5000 watts | 0.5000 watts | |
| Configuration | Single Resistor | Single Resistor |