Vishay Intertechnology, Inc. RES 19.1K OHM 1/2W 1% 1210 SMD CRCW121019K1FKTA

Description
RES 19.1Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 19.1Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/2W 1% 1210 SMD - CRCW121019K1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/2W 1% 1210 SMD
CRCW121019K1FKTA
RES 19.1K OHM 1/2W 1% 1210 SMD CRCW121019K1FKTA
RES 19.1Kohm 1/2W 1% 1210 SMD

RES 19.1Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121019K1FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121019K1FKTA-ND
Chip Resistor - Surface Mount CRCW121019K1FKTA-ND
19.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

19.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 19.1Kohm, 330Mw, 1%; Resistance Vishay - 04H7001 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 19.1Kohm, 330Mw, 1%; Resistance Vishay
04H7001
Resistor, Thick Film, 19.1Kohm, 330Mw, 1%; Resistance Vishay 04H7001
RESISTOR, THICK FILM, 19.1KOHM, 330mW, 1%; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 19.1KOHM, 330mW, 1%; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121019K1FKTA CRCW121019K1FKTA-ND 04H7001
Product Name RES 19.1K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 19.1Kohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 19100 ohms 19100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details