Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 196ohms 1% CRCW1210196RFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 196ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 196ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 196ohms 1% - CRCW1210196RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 196ohms 1%
CRCW1210196RFKEAHP
Thick Film Resistors - SMD 3/4watt 196ohms 1% CRCW1210196RFKEAHP
Thick Film Resistors - SMD 3/4watt 196ohms 1%

Thick Film Resistors - SMD 3/4watt 196ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210196RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210196RFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210196RFKEAHP-ND
196 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

196 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210196RFKEAHP CRCW1210196RFKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 196ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details