Vishay Precision Group Chip Resistor - Surface Mount CRCW1210196RFKEA

Description
196 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
196 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-196AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196AATR-ND
Chip Resistor - Surface Mount 541-196AATR-ND
196 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 196ohms 1% - CRCW1210196RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 196ohms 1%
CRCW1210196RFKEA
Thick Film Resistors - SMD 1/2watt 196ohms 1% CRCW1210196RFKEA
Thick Film Resistors - SMD 1/2watt 196ohms 1%

Thick Film Resistors - SMD 1/2watt 196ohms 1%

Supplier's Site
Res, Thick Film, 196R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4160 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196R, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4160
Res, Thick Film, 196R, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4160
RES, THICK FILM, 196R, 1%, 0.5W, 1210, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 196R, 1%, 0.5W, 1210, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-196AATR-ND CRCW1210196RFKEA 42K4160
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 196ohms 1% Res, Thick Film, 196R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 196 ohms 196 ohms 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details