Vishay Intertechnology, Inc. RES 191 OHM 1/2W 1% 1210 SMD CRCW1210191RFKTA

Description
RES 191ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 191ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/2W 1% 1210 SMD - CRCW1210191RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/2W 1% 1210 SMD
CRCW1210191RFKTA
RES 191 OHM 1/2W 1% 1210 SMD CRCW1210191RFKTA
RES 191ohm 1/2W 1% 1210 SMD

RES 191ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210191RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210191RFKTA-ND
Chip Resistor - Surface Mount CRCW1210191RFKTA-ND
191 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

191 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210191RFKTA CRCW1210191RFKTA-ND
Product Name RES 191 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details