Vishay Precision Group CRCW1210191RFKEA CRCW1210191RFKEA

Description
CRCW1210191RFKEA
Request a Quote Datasheet
Description
CRCW1210191RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1210191RFKEA - CRCW1210191RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210191RFKEA
CRCW1210191RFKEA
CRCW1210191RFKEA CRCW1210191RFKEA
CRCW1210191RFKEA

CRCW1210191RFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210191RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210191RFKEA-ND
Chip Resistor - Surface Mount CRCW1210191RFKEA-ND
191 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

191 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 191R, 1%, 0.5W, 1210; Resistance Vishay - 53K2958 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191R, 1%, 0.5W, 1210; Resistance Vishay
53K2958
Res, Thick Film, 191R, 1%, 0.5W, 1210; Resistance Vishay 53K2958
RES, THICK FILM, 191R, 1%, 0.5W, 1210; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 191R, 1%, 0.5W, 1210; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210191RFKEA CRCW1210191RFKEA-ND 53K2958
Product Name CRCW1210191RFKEA Chip Resistor - Surface Mount Res, Thick Film, 191R, 1%, 0.5W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details