Vishay Intertechnology, Inc. RESISTOR, 191, 1%, 1/4W CRCW12101910FRT1

Description
RESISTOR, 191, 1%, 1/4W
Request a Quote
Description
RESISTOR, 191, 1%, 1/4W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 191, 1%, 1/4W - CRCW12101910FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 191, 1%, 1/4W
CRCW12101910FRT1
RESISTOR, 191, 1%, 1/4W CRCW12101910FRT1
RESISTOR, 191, 1%, 1/4W

RESISTOR, 191, 1%, 1/4W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12101910FRT1
Product Name RESISTOR, 191, 1%, 1/4W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details