Vishay Intertechnology, Inc. RES 18.2 OHM 1/2W 1% 1210 SMD CRCW121018R2FKTA

Description
RES 18.2ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 18.2ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/2W 1% 1210 SMD - CRCW121018R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/2W 1% 1210 SMD
CRCW121018R2FKTA
RES 18.2 OHM 1/2W 1% 1210 SMD CRCW121018R2FKTA
RES 18.2ohm 1/2W 1% 1210 SMD

RES 18.2ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121018R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121018R2FKTA-ND
Chip Resistor - Surface Mount CRCW121018R2FKTA-ND
18.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 18.2 Ohm, 330Mw, 1%; Resistance Vishay - 04H6987 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 18.2 Ohm, 330Mw, 1%; Resistance Vishay
04H6987
Resistor, Thick Film, 18.2 Ohm, 330Mw, 1%; Resistance Vishay 04H6987
RESISTOR, THICK FILM, 18.2 OHM, 330mW, 1%; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 18.2 OHM, 330mW, 1%; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121018R2FKTA CRCW121018R2FKTA-ND 04H6987
Product Name RES 18.2 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 18.2 Ohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567837 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers