Vishay Precision Group RES 18.2 OHM 1/2W 1% 1210 SMD CRCW121018R2FKEA

Description
RES 18.2ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 18.2ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/2W 1% 1210 SMD - CRCW121018R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/2W 1% 1210 SMD
CRCW121018R2FKEA
RES 18.2 OHM 1/2W 1% 1210 SMD CRCW121018R2FKEA
RES 18.2ohm 1/2W 1% 1210 SMD

RES 18.2ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121018R2FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121018R2FKEA-ND
Chip Resistor - Surface Mount CRCW121018R2FKEA-ND
18.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 18.2 Ohm, 500Mw, 1%; Resistance Vishay - 53K2940 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 18.2 Ohm, 500Mw, 1%; Resistance Vishay
53K2940
Resistor, Thick Film, 18.2 Ohm, 500Mw, 1%; Resistance Vishay 53K2940
RESISTOR, THICK FILM, 18.2 OHM, 500mW, 1%; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 18.2 OHM, 500mW, 1%; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 18R2, 1%, 0.5W, 1210; Resistance Vishay - 53K2939 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R2, 1%, 0.5W, 1210; Resistance Vishay
53K2939
Res, Thick Film, 18R2, 1%, 0.5W, 1210; Resistance Vishay 53K2939
RES, THICK FILM, 18R2, 1%, 0.5W, 1210; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 18R2, 1%, 0.5W, 1210; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121018R2FKEA CRCW121018R2FKEA-ND 53K2940 53K2939
Product Name RES 18.2 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 18.2 Ohm, 500Mw, 1%; Resistance Vishay Res, Thick Film, 18R2, 1%, 0.5W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data