Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 18Kohms 1% CRCW121018K0JNEAHP

Description
Thick Film Resistors - SMD 3/4watt 18Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 18Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 18Kohms 1% - CRCW121018K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 18Kohms 1%
CRCW121018K0JNEAHP
Thick Film Resistors - SMD 3/4watt 18Kohms 1% CRCW121018K0JNEAHP
Thick Film Resistors - SMD 3/4watt 18Kohms 1%

Thick Film Resistors - SMD 3/4watt 18Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121018K0JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121018K0JNEAHP-ND
Chip Resistor - Surface Mount CRCW121018K0JNEAHP-ND
18 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121018K0JNEAHP CRCW121018K0JNEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 18Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 18000 ohms
Tolerance 1 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details