Vishay Intertechnology, Inc. RES 18.0K OHM 1/2W 1% 1210 SMD CRCW121018K0FKTA

Description
RES 18.0Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 18.0Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM 1/2W 1% 1210 SMD - CRCW121018K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/2W 1% 1210 SMD
CRCW121018K0FKTA
RES 18.0K OHM 1/2W 1% 1210 SMD CRCW121018K0FKTA
RES 18.0Kohm 1/2W 1% 1210 SMD

RES 18.0Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121018K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121018K0FKTA-ND
Chip Resistor - Surface Mount CRCW121018K0FKTA-ND
18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121018K0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121018K0FKTA
Chip Resistor - Surface Mount CRCW121018K0FKTA
RES SMD 18K OHM 1% 1/2W 1210

RES SMD 18K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW121018K0FKTA CRCW121018K0FKTA-ND CRCW121018K0FKTA
Product Name RES 18.0K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details