Vishay Intertechnology, Inc. RES 187 OHM 3/4W 1% 1210 SMD CRCW1210187RFKEAHP

Description
RES 187ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 187ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 3/4W 1% 1210 SMD - CRCW1210187RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 3/4W 1% 1210 SMD
CRCW1210187RFKEAHP
RES 187 OHM 3/4W 1% 1210 SMD CRCW1210187RFKEAHP
RES 187ohm 3/4W 1% 1210 SMD

RES 187ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210187RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210187RFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210187RFKEAHP-ND
187 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

187 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210187RFKEAHP CRCW1210187RFKEAHP-ND
Product Name RES 187 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD244JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details