Vishay Precision Group Chip Resistor - Surface Mount CRCW1210187RFKEA

Description
187 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
187 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-187AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187AATR-ND
Chip Resistor - Surface Mount 541-187AATR-ND
187 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210187RFKEA - CRCW1210187RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210187RFKEA
CRCW1210187RFKEA
CRCW1210187RFKEA CRCW1210187RFKEA
CRCW1210187RFKEA

CRCW1210187RFKEA

Supplier's Site
Resistor, Thick Film, 187 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K2949 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 187 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K2949
Resistor, Thick Film, 187 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K2949
RESISTOR, THICK FILM, 187 OHM, 500mW, 1%, FULL REEL; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 187 OHM, 500mW, 1%, FULL REEL; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-187AATR-ND CRCW1210187RFKEA 53K2949
Product Name Chip Resistor - Surface Mount CRCW1210187RFKEA Resistor, Thick Film, 187 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers