Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1210187KFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1210187KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1210187KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1210187KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-187KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187KAATR-ND
Chip Resistor - Surface Mount 541-187KAATR-ND
187 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

187 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210187KFKEA 541-187KAATR-ND
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 1210
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details