Vishay Intertechnology, Inc. CRCW1210182RFKEA CRCW1210182RFKEA

Description
CRCW1210182RFKEA
Request a Quote Datasheet
Description
CRCW1210182RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1210182RFKEA - CRCW1210182RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210182RFKEA
CRCW1210182RFKEA
CRCW1210182RFKEA CRCW1210182RFKEA
CRCW1210182RFKEA

CRCW1210182RFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210182RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210182RFKEA-ND
Chip Resistor - Surface Mount CRCW1210182RFKEA-ND
182 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 182R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4159 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 182R, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4159
Res, Thick Film, 182R, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4159
RES, THICK FILM, 182R, 1%, 0.5W, 1210, REEL; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 182R, 1%, 0.5W, 1210, REEL; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210182RFKEA CRCW1210182RFKEA-ND 42K4159
Product Name CRCW1210182RFKEA Chip Resistor - Surface Mount Res, Thick Film, 182R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614953-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details