Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210182KFKTA

Description
182 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
182 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210182KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210182KFKTA-ND
Chip Resistor - Surface Mount CRCW1210182KFKTA-ND
182 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

182 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 182K OHM 1/2W 1% 1210 SMD - CRCW1210182KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/2W 1% 1210 SMD
CRCW1210182KFKTA
RES 182K OHM 1/2W 1% 1210 SMD CRCW1210182KFKTA
RES 182Kohm 1/2W 1% 1210 SMD

RES 182Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor,metal Glaze,182Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay - 20J6564 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,182Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
20J6564
Resistor,metal Glaze,182Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay 20J6564
Resistor,Metal Glaze,182KOhms,200WV ,1+/-% Tol,-100,100ppm-TC,1 210-Case RoHS Compliant: No

Resistor,Metal Glaze,182KOhms,200WV,1+/-% Tol,-100,100ppm-TC,1210-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210182KFKTA-ND CRCW1210182KFKTA 20J6564
Product Name Chip Resistor - Surface Mount RES 182K OHM 1/2W 1% 1210 SMD Resistor,metal Glaze,182Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers