VISHAY INTERTECHNOLOGY, INC.
CRCW1210182JRT1 -- RESISTOR, 1.8K 1/4W 5%
Vishay Intertechnology, Inc.
RESISTOR, 1.8K 1/4W 5%
CRCW1210182JRT1
Description
RESISTOR, 1.8K 1/4W 5%
Request a Quote
Email Supplier
Description
RESISTOR, 1.8K 1/4W 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1210182JRT1 |
|
Product Name
|
RESISTOR, 1.8K 1/4W 5% |
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
118000 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details