Vishay Precision Group Chip Resistor - Surface Mount CRCW1210180RJNEA

Description
180 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
180 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-180VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180VDKR-ND
Chip Resistor - Surface Mount 541-180VDKR-ND
180 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180VCT-ND
Chip Resistor - Surface Mount 541-180VCT-ND
180 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180VTR-ND
Chip Resistor - Surface Mount 541-180VTR-ND
180 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:180ohm; Resistance Tolerance: 5%; Power Rating:330... - CRCW1210180RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:180ohm; Resistance Tolerance: 5%; Power Rating:330...
CRCW1210180RJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:180ohm; Resistance Tolerance: 5%; Power Rating:330... CRCW1210180RJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:180ohm; Resistance Tolerance: 5%; Power Rating:330...

Thick Film Chip ResistorSeries:CRCW; Resistance:180ohm; Resistance Tolerance: 5%; Power Rating:330...

Supplier's Site
Res, Thick Film, 180R, 5%, 0.33W, 1210; Resistance Vishay - 59M7035 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 5%, 0.33W, 1210; Resistance Vishay
59M7035
Res, Thick Film, 180R, 5%, 0.33W, 1210; Resistance Vishay 59M7035
RES, THICK FILM, 180R, 5%, 0.33W, 1210; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 180R, 5%, 0.33W, 1210; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-180VDKR-ND CRCW1210180RJNEA 59M7035
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:180ohm; Resistance Tolerance: 5%; Power Rating:330... Res, Thick Film, 180R, 5%, 0.33W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD823GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details