Vishay Precision Group Chip Resistor - Surface Mount CRCW1210180RFKTA

Description
180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210180RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210180RFKTA-ND
Chip Resistor - Surface Mount CRCW1210180RFKTA-ND
180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 180ohms 1% - CRCW1210180RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 180ohms 1%
CRCW1210180RFKTA
Thick Film Resistors - SMD 1/2watt 180ohms 1% CRCW1210180RFKTA
Thick Film Resistors - SMD 1/2watt 180ohms 1%

Thick Film Resistors - SMD 1/2watt 180ohms 1%

Supplier's Site
Resistor, Thick Film, 180 Ohm, 330Mw, 1%; Resistance Vishay - 04H6989 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 180 Ohm, 330Mw, 1%; Resistance Vishay
04H6989
Resistor, Thick Film, 180 Ohm, 330Mw, 1%; Resistance Vishay 04H6989
RESISTOR, THICK FILM, 180 OHM, 330mW, 1%; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 180 OHM, 330mW, 1%; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210180RFKTA-ND CRCW1210180RFKTA 04H6989
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 180ohms 1% Resistor, Thick Film, 180 Ohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details