Vishay Precision Group Chip Resistor - Surface Mount CRCW1210180RFKEA

Description
180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210180RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210180RFKEA-ND
Chip Resistor - Surface Mount CRCW1210180RFKEA-ND
180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210180RFKEA - CRCW1210180RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210180RFKEA
CRCW1210180RFKEA
CRCW1210180RFKEA CRCW1210180RFKEA
CRCW1210180RFKEA

CRCW1210180RFKEA

Supplier's Site
Res, Thick Film, 180R, 1%, 0.5W, 1210; Resistance Vishay - 53K2943 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 1%, 0.5W, 1210; Resistance Vishay
53K2943
Res, Thick Film, 180R, 1%, 0.5W, 1210; Resistance Vishay 53K2943
RES, THICK FILM, 180R, 1%, 0.5W, 1210; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 180R, 1%, 0.5W, 1210; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 180R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2944 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2944
Res, Thick Film, 180R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2944
RES, THICK FILM, 180R, 1%, 0.5W, 1210, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 180R, 1%, 0.5W, 1210, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1210180RFKEA-ND CRCW1210180RFKEA 53K2943 53K2944
Product Name Chip Resistor - Surface Mount CRCW1210180RFKEA Res, Thick Film, 180R, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 180R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details