Vishay Intertechnology, Inc. RES 180K OHM 1/2W 5% 1210 SMD CRCW1210180KJNTA

Description
RES 180Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 180Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/2W 5% 1210 SMD - CRCW1210180KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 5% 1210 SMD
CRCW1210180KJNTA
RES 180K OHM 1/2W 5% 1210 SMD CRCW1210180KJNTA
RES 180Kohm 1/2W 5% 1210 SMD

RES 180Kohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210180KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210180KJNTA-ND
Chip Resistor - Surface Mount CRCW1210180KJNTA-ND
180 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 180K 5% 200 Rt1 Rohs Compliant Vishay - 49P3346 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 180K 5% 200 Rt1 Rohs Compliant Vishay
49P3346
Crcw1210 180K 5% 200 Rt1 Rohs Compliant Vishay 49P3346
CRCW1210 180K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 180K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210180KJNTA CRCW1210180KJNTA-ND 49P3346
Product Name RES 180K OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 180K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 180000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details