Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 17.4ohms 1% CRCW121017R4FKTA

Description
Thick Film Resistors - SMD 1/2watt 17.4ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 17.4ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 17.4ohms 1% - CRCW121017R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 17.4ohms 1%
CRCW121017R4FKTA
Thick Film Resistors - SMD 1/2watt 17.4ohms 1% CRCW121017R4FKTA
Thick Film Resistors - SMD 1/2watt 17.4ohms 1%

Thick Film Resistors - SMD 1/2watt 17.4ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121017R4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121017R4FKTA-ND
Chip Resistor - Surface Mount CRCW121017R4FKTA-ND
17.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

17.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 17.4 Ohm, 330Mw, 1%; Resistance Vishay - 04H6980 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 17.4 Ohm, 330Mw, 1%; Resistance Vishay
04H6980
Resistor, Thick Film, 17.4 Ohm, 330Mw, 1%; Resistance Vishay 04H6980
RESISTOR, THICK FILM, 17.4 OHM, 330mW, 1%; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 17.4 OHM, 330mW, 1%; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121017R4FKTA CRCW121017R4FKTA-ND 04H6980
Product Name Thick Film Resistors - SMD 1/2watt 17.4ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 17.4 Ohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details