Vishay Precision Group CRCW121017R4FKEA CRCW121017R4FKEA

Description
CRCW121017R4FKEA
Request a Quote Datasheet
Description
CRCW121017R4FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW121017R4FKEA - CRCW121017R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121017R4FKEA
CRCW121017R4FKEA
CRCW121017R4FKEA CRCW121017R4FKEA
CRCW121017R4FKEA

CRCW121017R4FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW121017R4FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121017R4FKEA-ND
Chip Resistor - Surface Mount CRCW121017R4FKEA-ND
17.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

17.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 17.4 Ohm, 500Mw, 1%; Resistance Vishay - 53K2927 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 17.4 Ohm, 500Mw, 1%; Resistance Vishay
53K2927
Resistor, Thick Film, 17.4 Ohm, 500Mw, 1%; Resistance Vishay 53K2927
RESISTOR, THICK FILM, 17.4 OHM, 500mW, 1%; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 17.4 OHM, 500mW, 1%; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121017R4FKEA CRCW121017R4FKEA-ND 53K2927
Product Name CRCW121017R4FKEA Chip Resistor - Surface Mount Resistor, Thick Film, 17.4 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 17.4 ohms 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3573FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details