Vishay Precision Group CRCW1210178KFKTA CRCW1210178KFKTA

Description
CRCW1210178KFKTA
Request a Quote Datasheet
Description
CRCW1210178KFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1210178KFKTA - CRCW1210178KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210178KFKTA
CRCW1210178KFKTA
CRCW1210178KFKTA CRCW1210178KFKTA
CRCW1210178KFKTA

CRCW1210178KFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210178KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210178KFKTA-ND
Chip Resistor - Surface Mount CRCW1210178KFKTA-ND
178 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

178 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 178K, 1%, 0.33W, 1210; Resistance Vishay - 04H6986 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178K, 1%, 0.33W, 1210; Resistance Vishay
04H6986
Res, Thick Film, 178K, 1%, 0.33W, 1210; Resistance Vishay 04H6986
RES, THICK FILM, 178K, 1%, 0.33W, 1210; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 178K, 1%, 0.33W, 1210; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210178KFKTA CRCW1210178KFKTA-ND 04H6986
Product Name CRCW1210178KFKTA Chip Resistor - Surface Mount Res, Thick Film, 178K, 1%, 0.33W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details