Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210174KFKTA

Description
174 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
174 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210174KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210174KFKTA-ND
Chip Resistor - Surface Mount CRCW1210174KFKTA-ND
174 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

174 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 174K OHM 1/2W 1% 1210 SMD - CRCW1210174KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/2W 1% 1210 SMD
CRCW1210174KFKTA
RES 174K OHM 1/2W 1% 1210 SMD CRCW1210174KFKTA
RES 174Kohm 1/2W 1% 1210 SMD

RES 174Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor,metal Glaze,174Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay - 41K8736 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,174Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
41K8736
Resistor,metal Glaze,174Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay 41K8736
Resistor,Metal Glaze,174KOhms,200WV ,1+/-% Tol,-100,100ppm-TC,1 210-Case RoHS Compliant: No

Resistor,Metal Glaze,174KOhms,200WV,1+/-% Tol,-100,100ppm-TC,1210-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210174KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210174KFKTA
Chip Resistor - Surface Mount CRCW1210174KFKTA
RES SMD 174K OHM 1% 1/2W 1210

RES SMD 174K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW1210174KFKTA-ND CRCW1210174KFKTA 41K8736 CRCW1210174KFKTA
Product Name Chip Resistor - Surface Mount RES 174K OHM 1/2W 1% 1210 SMD Resistor,metal Glaze,174Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details