Vishay Precision Group Chip Resistor - Surface Mount CRCW121016R9FKEA

Description
16.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-16.9AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.9AATR-ND
Chip Resistor - Surface Mount 541-16.9AATR-ND
16.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

16.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 16.9 OHM 1/2W 1% 1210 SMD - CRCW121016R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/2W 1% 1210 SMD
CRCW121016R9FKEA
RES 16.9 OHM 1/2W 1% 1210 SMD CRCW121016R9FKEA
RES 16.9ohm 1/2W 1% 1210 SMD

RES 16.9ohm 1/2W 1% 1210 SMD

Supplier's Site
Res,metal Glaze,16.9Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay - 43C4932 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Glaze,16.9Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
43C4932
Res,metal Glaze,16.9Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay 43C4932
RES,Metal Glaze,16.9Ohms,200WV ,1+/-% Tol,-100,100ppm-TC,1 210-Case RoHS Compliant: Yes

RES,Metal Glaze,16.9Ohms,200WV,1+/-% Tol,-100,100ppm-TC,1210-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-16.9AATR-ND CRCW121016R9FKEA 43C4932
Product Name Chip Resistor - Surface Mount RES 16.9 OHM 1/2W 1% 1210 SMD Res,metal Glaze,16.9Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 16.9 ohms 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details