Vishay Intertechnology, Inc. RES 16.5 OHM 1/3W 1% 1210 SMD CRCW121016R5FKTA

Description
RES 16.5ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 16.5ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/3W 1% 1210 SMD - CRCW121016R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/3W 1% 1210 SMD
CRCW121016R5FKTA
RES 16.5 OHM 1/3W 1% 1210 SMD CRCW121016R5FKTA
RES 16.5ohm 1/3W 1% 1210 SMD

RES 16.5ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121016R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121016R5FKTA-ND
Chip Resistor - Surface Mount CRCW121016R5FKTA-ND
16.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

16.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 16.5 1% 100 Rt1 Rohs Compliant Vishay - 49P3339 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 16.5 1% 100 Rt1 Rohs Compliant Vishay
49P3339
Crcw1210 16.5 1% 100 Rt1 Rohs Compliant Vishay 49P3339
CRCW1210 16.5 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 16.5 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121016R5FKTA CRCW121016R5FKTA-ND 49P3339
Product Name RES 16.5 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 16.5 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details