Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121016R0JNTA

Description
16 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121016R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121016R0JNTA-ND
Chip Resistor - Surface Mount CRCW121016R0JNTA-ND
16 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 16ohms 5% - CRCW121016R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 16ohms 5%
CRCW121016R0JNTA
Thick Film Resistors - SMD 1/2watt 16ohms 5% CRCW121016R0JNTA
Thick Film Resistors - SMD 1/2watt 16ohms 5%

Thick Film Resistors - SMD 1/2watt 16ohms 5%

Supplier's Site
Crcw1210 16 5% 200 Rt1 Rohs Compliant Vishay - 49P3338 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 16 5% 200 Rt1 Rohs Compliant Vishay
49P3338
Crcw1210 16 5% 200 Rt1 Rohs Compliant Vishay 49P3338
CRCW1210 16 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 16 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121016R0JNTA-ND CRCW121016R0JNTA 49P3338
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 16ohms 5% Crcw1210 16 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details