Vishay Intertechnology, Inc. RES 16.0 OHM 1/3W 1% 1210 SMD CRCW121016R0FKEA

Description
RES 16.0ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 16.0ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0 OHM 1/3W 1% 1210 SMD - CRCW121016R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0 OHM 1/3W 1% 1210 SMD
CRCW121016R0FKEA
RES 16.0 OHM 1/3W 1% 1210 SMD CRCW121016R0FKEA
RES 16.0ohm 1/3W 1% 1210 SMD

RES 16.0ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121016R0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121016R0FKEA-ND
Chip Resistor - Surface Mount CRCW121016R0FKEA-ND
16 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 16R 1% Et1 E3 Rohs Compliant Vishay - 47P3980 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 16R 1% Et1 E3 Rohs Compliant Vishay
47P3980
Crcw1210 100 16R 1% Et1 E3 Rohs Compliant Vishay 47P3980
CRCW1210 100 16R 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 16R 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121016R0FKEA CRCW121016R0FKEA-ND 47P3980
Product Name RES 16.0 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 16R 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details