Vishay Intertechnology, Inc. RES 16.9K OHM 3/4W 1% 1210 SMD CRCW121016K9FKEAHP

Description
RES 16.9Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 16.9Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 3/4W 1% 1210 SMD - CRCW121016K9FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 3/4W 1% 1210 SMD
CRCW121016K9FKEAHP
RES 16.9K OHM 3/4W 1% 1210 SMD CRCW121016K9FKEAHP
RES 16.9Kohm 3/4W 1% 1210 SMD

RES 16.9Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121016K9FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121016K9FKEAHP-ND
Chip Resistor - Surface Mount CRCW121016K9FKEAHP-ND
16.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121016K9FKEAHP CRCW121016K9FKEAHP-ND
Product Name RES 16.9K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 16900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4642FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2176769-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers