Vishay Precision Group Chip Resistor - Surface Mount CRCW121016K2FKEA

Description
16.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-16.2KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.2KAADKR-ND
Chip Resistor - Surface Mount 541-16.2KAADKR-ND
16.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

16.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.2KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.2KAATR-ND
Chip Resistor - Surface Mount 541-16.2KAATR-ND
16.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

16.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.2KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.2KAACT-ND
Chip Resistor - Surface Mount 541-16.2KAACT-ND
16.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

16.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW121016K2FKEA - CRCW121016K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121016K2FKEA
CRCW121016K2FKEA
CRCW121016K2FKEA CRCW121016K2FKEA
CRCW121016K2FKEA

CRCW121016K2FKEA

Supplier's Site
Resistor, Thick Film, 16.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K2905 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 16.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K2905
Resistor, Thick Film, 16.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K2905
RESISTOR, THICK FILM, 16.2KOHM, 500mW, 1%, FULL REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 16.2KOHM, 500mW, 1%, FULL REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW121016K2FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW121016K2FKEA
Resistors - Chip Resistor - Surface Mount CRCW121016K2FKEA
RES SMD 16.2K OHM 1% 1/2W 1210

RES SMD 16.2K OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-16.2KAADKR-ND CRCW121016K2FKEA 53K2905 CRCW121016K2FKEA
Product Name Chip Resistor - Surface Mount CRCW121016K2FKEA Resistor, Thick Film, 16.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 (3225 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details