Vishay Intertechnology, Inc. RES 169 OHM 1/3W 1% 1210 SMD CRCW1210169RFKEA

Description
RES 169ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 169ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/3W 1% 1210 SMD - CRCW1210169RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/3W 1% 1210 SMD
CRCW1210169RFKEA
RES 169 OHM 1/3W 1% 1210 SMD CRCW1210169RFKEA
RES 169ohm 1/3W 1% 1210 SMD

RES 169ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-169AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169AACT-ND
Chip Resistor - Surface Mount 541-169AACT-ND
169 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

169 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-169AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169AADKR-ND
Chip Resistor - Surface Mount 541-169AADKR-ND
169 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

169 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-169AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169AATR-ND
Chip Resistor - Surface Mount 541-169AATR-ND
169 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

169 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1210169RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210169RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210169RFKEA
RES SMD 169 OHM 1% 1/2W 1210

RES SMD 169 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1210169RFKEA 541-169AACT-ND CRCW1210169RFKEA
Product Name RES 169 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 (3225 Metric)
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details