Vishay Intertechnology, Inc. RES 1.69K OHM 1% 1/4W [1210] CRCW12101691FRT1

Description
RES 1.69Kohm 1% 1/4W [1210]
Request a Quote
Description
RES 1.69Kohm 1% 1/4W [1210]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1% 1/4W [1210] - CRCW12101691FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1% 1/4W [1210]
CRCW12101691FRT1
RES 1.69K OHM 1% 1/4W [1210] CRCW12101691FRT1
RES 1.69Kohm 1% 1/4W [1210]

RES 1.69Kohm 1% 1/4W [1210]

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12101691FRT1
Product Name RES 1.69K OHM 1% 1/4W [1210]
Resistance Range 1690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details