Vishay Precision Group Chip Resistor - Surface Mount CRCW1210165RFKTA

Description
165 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
165 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210165RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210165RFKTA-ND
Chip Resistor - Surface Mount CRCW1210165RFKTA-ND
165 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

165 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210165RFKTA - CRCW1210165RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210165RFKTA
CRCW1210165RFKTA
CRCW1210165RFKTA CRCW1210165RFKTA
CRCW1210165RFKTA

CRCW1210165RFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210165RFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210165RFKTA
Chip Resistor - Surface Mount CRCW1210165RFKTA
RES SMD 165 OHM 1% 1/2W 1210

RES SMD 165 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Res, Thick Film, 165R, 1%, 0.33W, 1210; Resistance Vishay - 04H6976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 165R, 1%, 0.33W, 1210; Resistance Vishay
04H6976
Res, Thick Film, 165R, 1%, 0.33W, 1210; Resistance Vishay 04H6976
RES, THICK FILM, 165R, 1%, 0.33W, 1210; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 165R, 1%, 0.33W, 1210; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW1210165RFKTA-ND CRCW1210165RFKTA CRCW1210165RFKTA 04H6976
Product Name Chip Resistor - Surface Mount CRCW1210165RFKTA Chip Resistor - Surface Mount Res, Thick Film, 165R, 1%, 0.33W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 165 ohms 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details