Vishay Precision Group Thick Film Resistors - SMD 1/2watt 165ohms 1% CRCW1210165RFKEA

Description
Thick Film Resistors - SMD 1/2watt 165ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 165ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 165ohms 1% - CRCW1210165RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 165ohms 1%
CRCW1210165RFKEA
Thick Film Resistors - SMD 1/2watt 165ohms 1% CRCW1210165RFKEA
Thick Film Resistors - SMD 1/2watt 165ohms 1%

Thick Film Resistors - SMD 1/2watt 165ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210165RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210165RFKEA-ND
Chip Resistor - Surface Mount CRCW1210165RFKEA-ND
165 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

165 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 165R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2922 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 165R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2922
Res, Thick Film, 165R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2922
RES, THICK FILM, 165R, 1%, 0.5W, 1210, REEL; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 165R, 1%, 0.5W, 1210, REEL; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210165RFKEA CRCW1210165RFKEA-ND 53K2922
Product Name Thick Film Resistors - SMD 1/2watt 165ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 165R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573262 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details