Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1210165KFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW1210165KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW1210165KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1210165KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210165KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210165KFKEA-ND
Chip Resistor - Surface Mount CRCW1210165KFKEA-ND
165 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

165 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210165KFKEA CRCW1210165KFKEA-ND
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 1210
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details