Vishay Precision Group Thick Film Resistors - SMD 1/2watt 162ohms 1% CRCW1210162RFKTA

Description
Thick Film Resistors - SMD 1/2watt 162ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 162ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 162ohms 1% - CRCW1210162RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 162ohms 1%
CRCW1210162RFKTA
Thick Film Resistors - SMD 1/2watt 162ohms 1% CRCW1210162RFKTA
Thick Film Resistors - SMD 1/2watt 162ohms 1%

Thick Film Resistors - SMD 1/2watt 162ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210162RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210162RFKTA-ND
Chip Resistor - Surface Mount CRCW1210162RFKTA-ND
162 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1210162RFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210162RFKTA
Chip Resistor - Surface Mount CRCW1210162RFKTA
RES SMD 162 OHM 1% 1/2W 1210

RES SMD 162 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 07J6331 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J6331
Thick Film Chip Resistor; Filter Terminals Vishay 07J6331
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW1210162RFKTA CRCW1210162RFKTA-ND CRCW1210162RFKTA 07J6331
Product Name Thick Film Resistors - SMD 1/2watt 162ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details