Vishay Precision Group Thick Film Resistors - SMD 1/2watt 162Kohms 1% CRCW1210162KFKEA

Description
Thick Film Resistors - SMD 1/2watt 162Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 162Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 162Kohms 1% - CRCW1210162KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 162Kohms 1%
CRCW1210162KFKEA
Thick Film Resistors - SMD 1/2watt 162Kohms 1% CRCW1210162KFKEA
Thick Film Resistors - SMD 1/2watt 162Kohms 1%

Thick Film Resistors - SMD 1/2watt 162Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-162KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162KAATR-ND
Chip Resistor - Surface Mount 541-162KAATR-ND
162 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

162 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 162K, 1%, 0.5W, 1210; Resistance Vishay - 53K2915 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162K, 1%, 0.5W, 1210; Resistance Vishay
53K2915
Res, Thick Film, 162K, 1%, 0.5W, 1210; Resistance Vishay 53K2915
RES, THICK FILM, 162K, 1%, 0.5W, 1210; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 162K, 1%, 0.5W, 1210; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 162Kohm, 500Mw, 1%; Resistance Vishay - 53K2916 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 162Kohm, 500Mw, 1%; Resistance Vishay
53K2916
Resistor, Thick Film, 162Kohm, 500Mw, 1%; Resistance Vishay 53K2916
RESISTOR, THICK FILM, 162KOHM, 500mW, 1%; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 162KOHM, 500mW, 1%; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1210162KFKEA 541-162KAATR-ND 53K2915 53K2916
Product Name Thick Film Resistors - SMD 1/2watt 162Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 162K, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 162Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 162000 ohms 162000 ohms 162000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details