Vishay Intertechnology, Inc. RES 160 OHM 1/2W 5% 1210 SMD CRCW1210160RJNEA

Description
RES 160ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 160ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/2W 5% 1210 SMD - CRCW1210160RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/2W 5% 1210 SMD
CRCW1210160RJNEA
RES 160 OHM 1/2W 5% 1210 SMD CRCW1210160RJNEA
RES 160ohm 1/2W 5% 1210 SMD

RES 160ohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1210160RJNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210160RJNEACT-ND
Chip Resistor - Surface Mount 541-CRCW1210160RJNEACT-ND
160 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210160RJNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210160RJNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW1210160RJNEADKR-ND
160 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210160RJNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210160RJNEATR-ND
Chip Resistor - Surface Mount 541-CRCW1210160RJNEATR-ND
160 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210160RJNEA 541-CRCW1210160RJNEACT-ND
Product Name RES 160 OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 160 ohms 160 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers