Vishay Precision Group Chip Resistor - Surface Mount CRCW1210160RFKEA

Description
160 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210160RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210160RFKEA-ND
Chip Resistor - Surface Mount CRCW1210160RFKEA-ND
160 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 160 OHM 1/2W 1% 1210 SMD - CRCW1210160RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/2W 1% 1210 SMD
CRCW1210160RFKEA
RES 160 OHM 1/2W 1% 1210 SMD CRCW1210160RFKEA
RES 160ohm 1/2W 1% 1210 SMD

RES 160ohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 160 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K2914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 160 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K2914
Resistor, Thick Film, 160 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K2914
RESISTOR, THICK FILM, 160 OHM, 500mW, 1%, FULL REEL; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 160 OHM, 500mW, 1%, FULL REEL; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 160R, 1%, 0.5W, 1210; Resistance Vishay - 53K2913 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 1%, 0.5W, 1210; Resistance Vishay
53K2913
Res, Thick Film, 160R, 1%, 0.5W, 1210; Resistance Vishay 53K2913
RES, THICK FILM, 160R, 1%, 0.5W, 1210; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 160R, 1%, 0.5W, 1210; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1210160RFKEA-ND CRCW1210160RFKEA 53K2914 53K2913
Product Name Chip Resistor - Surface Mount RES 160 OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 160 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay Res, Thick Film, 160R, 1%, 0.5W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 160 ohms 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details