Vishay Intertechnology, Inc. RES 160K OHM 1/3W 5% 1210 SMD CRCW1210160KJNEA

Description
RES 160Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 160Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/3W 5% 1210 SMD - CRCW1210160KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/3W 5% 1210 SMD
CRCW1210160KJNEA
RES 160K OHM 1/3W 5% 1210 SMD CRCW1210160KJNEA
RES 160Kohm 1/3W 5% 1210 SMD

RES 160Kohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-160KVCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160KVCT-ND
Chip Resistor - Surface Mount 541-160KVCT-ND
160 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160KVDKR-ND
Chip Resistor - Surface Mount 541-160KVDKR-ND
160 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160KVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160KVTR-ND
Chip Resistor - Surface Mount 541-160KVTR-ND
160 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 160K 5% Et1 E3 Rohs Compliant Vishay - 47P3982 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 160K 5% Et1 E3 Rohs Compliant Vishay
47P3982
Crcw1210 200 160K 5% Et1 E3 Rohs Compliant Vishay 47P3982
CRCW1210 200 160K 5% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 160K 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210160KJNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210160KJNEA
Resistors - Chip Resistor - Surface Mount CRCW1210160KJNEA
RES SMD 160K OHM 5% 1/2W 1210

RES SMD 160K OHM 5% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1210160KJNEA 541-160KVCT-ND 47P3982 CRCW1210160KJNEA
Product Name RES 160K OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 160K 5% Et1 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 (3225 Metric)
Resistance Range 160000 ohms 160000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details