Vishay Intertechnology, Inc. RES 160K OHM 1/2W 1% 1210 SMD CRCW1210160KFKEA

Description
RES 160Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 160Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/2W 1% 1210 SMD - CRCW1210160KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/2W 1% 1210 SMD
CRCW1210160KFKEA
RES 160K OHM 1/2W 1% 1210 SMD CRCW1210160KFKEA
RES 160Kohm 1/2W 1% 1210 SMD

RES 160Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210160KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210160KFKEA-ND
Chip Resistor - Surface Mount CRCW1210160KFKEA-ND
160 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 160Kohm, 500Mw, 1%; Filter Terminals Vishay - 53K2912 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 160Kohm, 500Mw, 1%; Filter Terminals Vishay
53K2912
Resistor, Thick Film, 160Kohm, 500Mw, 1%; Filter Terminals Vishay 53K2912
RESISTOR, THICK FILM, 160KOHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Limiting Element Voltage Max:200V; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Series:CRCW RoHS Compliant: Yes

RESISTOR, THICK FILM, 160KOHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Limiting Element Voltage Max:200V; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Series:CRCW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210160KFKEA CRCW1210160KFKEA-ND 53K2912
Product Name RES 160K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 160Kohm, 500Mw, 1%; Filter Terminals Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details