Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 15.8ohms 1% CRCW121015R8FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 15.8ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 15.8ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 15.8ohms 1% - CRCW121015R8FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 15.8ohms 1%
CRCW121015R8FKEAHP
Thick Film Resistors - SMD 3/4watt 15.8ohms 1% CRCW121015R8FKEAHP
Thick Film Resistors - SMD 3/4watt 15.8ohms 1%

Thick Film Resistors - SMD 3/4watt 15.8ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121015R8FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121015R8FKEAHP-ND
Chip Resistor - Surface Mount CRCW121015R8FKEAHP-ND
15.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121015R8FKEAHP CRCW121015R8FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 15.8ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4124FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details