Vishay Precision Group Thick Film Resistors - SMD 1/2watt 15.8Kohms 1% CRCW121015K8FKEA

Description
Thick Film Resistors - SMD 1/2watt 15.8Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 15.8Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 15.8Kohms 1% - CRCW121015K8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 15.8Kohms 1%
CRCW121015K8FKEA
Thick Film Resistors - SMD 1/2watt 15.8Kohms 1% CRCW121015K8FKEA
Thick Film Resistors - SMD 1/2watt 15.8Kohms 1%

Thick Film Resistors - SMD 1/2watt 15.8Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121015K8FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121015K8FKEA-ND
Chip Resistor - Surface Mount CRCW121015K8FKEA-ND
15.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121015K8FKEA CRCW121015K8FKEA-ND
Product Name Thick Film Resistors - SMD 1/2watt 15.8Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 3-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
4 suppliers