Vishay Precision Group RES 15.4K OHM 1/2W 1% 1210 SMD CRCW121015K4FKTA

Description
RES 15.4Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 15.4Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/2W 1% 1210 SMD - CRCW121015K4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/2W 1% 1210 SMD
CRCW121015K4FKTA
RES 15.4K OHM 1/2W 1% 1210 SMD CRCW121015K4FKTA
RES 15.4Kohm 1/2W 1% 1210 SMD

RES 15.4Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121015K4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121015K4FKTA-ND
Chip Resistor - Surface Mount CRCW121015K4FKTA-ND
15.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

15.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 15.4Kohm, 330Mw, 1%, Full Reel; Resistance Vishay - 07J6322 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15.4Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
07J6322
Resistor, Thick Film, 15.4Kohm, 330Mw, 1%, Full Reel; Resistance Vishay 07J6322
RESISTOR, THICK FILM, 15.4KOHM, 330mW, 1%, FULL REEL; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 15.4KOHM, 330mW, 1%, FULL REEL; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW121015K4FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121015K4FKTA
Chip Resistor - Surface Mount CRCW121015K4FKTA
RES SMD 15.4K OHM 1% 1/2W 1210

RES SMD 15.4K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW121015K4FKTA CRCW121015K4FKTA-ND 07J6322 CRCW121015K4FKTA
Product Name RES 15.4K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 15.4Kohm, 330Mw, 1%, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 15400 ohms 15400 ohms 15400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details