Vishay Precision Group Chip Resistor - Surface Mount CRCW1210158RFKEA

Description
158 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
158 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1210158RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210158RFKEATR-ND
Chip Resistor - Surface Mount 541-CRCW1210158RFKEATR-ND
158 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

158 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210158RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210158RFKEACT-ND
Chip Resistor - Surface Mount 541-CRCW1210158RFKEACT-ND
RES SMD 158 OHM 1% 1/2W 1210

RES SMD 158 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210158RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210158RFKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW1210158RFKEADKR-ND
RES SMD 158 OHM 1% 1/2W 1210

RES SMD 158 OHM 1% 1/2W 1210

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:158ohm; Resistance Tolerance: 1%; Power Rating:0.3... - CRCW1210158RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:158ohm; Resistance Tolerance: 1%; Power Rating:0.3...
CRCW1210158RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:158ohm; Resistance Tolerance: 1%; Power Rating:0.3... CRCW1210158RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:158ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Thick Film Chip ResistorSeries:CRCW; Resistance:158ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Supplier's Site
Resistor, Thick Film, 158 Ohm, 500Mw, 1%; Resistance Vishay - 53K2903 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 158 Ohm, 500Mw, 1%; Resistance Vishay
53K2903
Resistor, Thick Film, 158 Ohm, 500Mw, 1%; Resistance Vishay 53K2903
RESISTOR, THICK FILM, 158 OHM, 500mW, 1%; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

RESISTOR, THICK FILM, 158 OHM, 500mW, 1%; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1210158RFKEATR-ND CRCW1210158RFKEA 53K2903
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:158ohm; Resistance Tolerance: 1%; Power Rating:0.3... Resistor, Thick Film, 158 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 158 ohms 158 ohms 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details