Vishay Intertechnology, Inc. RES 158K OHM 1/2W 1% 1210 SMD CRCW1210158KFKTA

Description
RES 158Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 158Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1/2W 1% 1210 SMD - CRCW1210158KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/2W 1% 1210 SMD
CRCW1210158KFKTA
RES 158K OHM 1/2W 1% 1210 SMD CRCW1210158KFKTA
RES 158Kohm 1/2W 1% 1210 SMD

RES 158Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210158KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210158KFKTA-ND
Chip Resistor - Surface Mount CRCW1210158KFKTA-ND
158 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

158 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1210158KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210158KFKTA
Chip Resistor - Surface Mount CRCW1210158KFKTA
RES SMD 158K OHM 1% 1/2W 1210

RES SMD 158K OHM 1% 1/2W 1210

Supplier's Site Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 07J6326 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J6326
Thick Film Chip Resistor; Filter Terminals Vishay 07J6326
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW1210158KFKTA CRCW1210158KFKTA-ND CRCW1210158KFKTA 07J6326
Product Name RES 158K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms 158000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details